IDEC Corporation Circuit Breaker, Hyd-Mag, 1P, 250V, 1A; Product Range Idec NC1V-1111-1AM

Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 1A; Product Range:NC1V Series; Current Rating:1A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 1A; Product Range:NC1V Series; Current Rating:1A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 1P, 250V, 1A; Product Range Idec - 69R8166 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 1P, 250V, 1A; Product Range Idec
69R8166
Circuit Breaker, Hyd-Mag, 1P, 250V, 1A; Product Range Idec 69R8166
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 1A; Product Range:NC1V Series; Current Rating:1A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 1A; Product Range:NC1V Series; Current Rating:1A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8166
Product Name Circuit Breaker, Hyd-Mag, 1P, 250V, 1A; Product Range Idec
Rated DC Voltage 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Circuit Breaker - 32274343 - Radwell International
Specs
Rated AC Voltage 250 volts
Rated Current 10 amps
View Details
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Electronic circuit breaker - 787-1668/106-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Circuit Breakers - 1D7UL - Powell Electronics, Inc.
Specs
Rated Current 7 amps
View Details