IDEC Corporation Circuit Breaker, Hyd-Mag, 1P, 250V 100Ma; Product Range Idec NC1V-1111-0.1AM

Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V 100mA; Product Range:NC1V Series; Current Rating:100mA; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V 100mA; Product Range:NC1V Series; Current Rating:100mA; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 1P, 250V 100Ma; Product Range Idec - 69R8157 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 1P, 250V 100Ma; Product Range Idec
69R8157
Circuit Breaker, Hyd-Mag, 1P, 250V 100Ma; Product Range Idec 69R8157
CIRCUIT BREAKER, HYD-MAG, 1P, 250V 100mA; Product Range:NC1V Series; Current Rating:100mA; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 1P, 250V 100mA; Product Range:NC1V Series; Current Rating:100mA; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8157
Product Name Circuit Breaker, Hyd-Mag, 1P, 250V 100Ma; Product Range Idec
Rated DC Voltage 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 3-2486200-7 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Thermal Ckt Breaker, 1P, 2A, 250V; Product Range Wago - 38AK5988 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 2 amps
View Details
Circuit Breakers - 486-4707-ND - DigiKey
Specs
Rated Current 14 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers & Accessories - 09124911 - Powell Electronics, Inc.
Specs
Rated Current 25 amps
View Details
2 suppliers