IDEC Corporation Circuit Breakers NC1V-1100-3AA

Description
Circuit Breaker Magnetic (Hydraulic Delay) 3A 250V AC 65V DC Lever DIN Rail
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 3A 250V AC 65V DC Lever DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 1885-1710-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1885-1710-ND
Circuit Breakers 1885-1710-ND
Circuit Breaker Magnetic (Hydraulic Delay) 3A 250V AC 65V DC Lever DIN Rail

Circuit Breaker Magnetic (Hydraulic Delay) 3A 250V AC 65V DC Lever DIN Rail

Buy Now Datasheet
Circuit Breaker, Hydromagnetic, 1P, 250V, 3A; Product Range Idec - 69R8118 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 250V, 3A; Product Range Idec
69R8118
Circuit Breaker, Hydromagnetic, 1P, 250V, 3A; Product Range Idec 69R8118
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V, 3A; Product Range:NC1V Series; Current Rating:3A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V, 3A; Product Range:NC1V Series; Current Rating:3A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 1885-1710-ND 69R8118
Product Name Circuit Breakers Circuit Breaker, Hydromagnetic, 1P, 250V, 3A; Product Range Idec
Rated Current 3 amps 3 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Features Trip Indicator
Mounting Style Din Rail Mounted
Unlock Full Specs
to access all available technical data