IDEC Corporation Circuit Breaker, Hydromagnetic, 1P, 250V, 30A; Product Range Idec NC1V-1100-30AA

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V, 30A; Product Range:NC1V Series; Current Rating:30A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V, 30A; Product Range:NC1V Series; Current Rating:30A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 1P, 250V, 30A; Product Range Idec - 69R8121 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 250V, 30A; Product Range Idec
69R8121
Circuit Breaker, Hydromagnetic, 1P, 250V, 30A; Product Range Idec 69R8121
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V, 30A; Product Range:NC1V Series; Current Rating:30A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V, 30A; Product Range:NC1V Series; Current Rating:30A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

Supplier's Site Datasheet
CIRCUIT PROTECTOR; 1 POLE 30A SERIES TRIP MEDIUM TIME DELAY CURVE - 70173577 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRCUIT PROTECTOR; 1 POLE 30A SERIES TRIP MEDIUM TIME DELAY CURVE
70173577
CIRCUIT PROTECTOR; 1 POLE 30A SERIES TRIP MEDIUM TIME DELAY CURVE 70173577
Features: Superior Protection for a Wide Range of Devices from Sensitive Electronic Equipment to Electrical Control Circuits Applications: Semiconductor Manufacturing Equipment, Power Supplies, Machine Tools, Motors, Office Equipment, and More Excellent Tripping Time Curve Performance Flat Retractable Lever for Safety Operations Slim Housing Design Spring-Up Terminals Finger-Safe Main Circuit Terminals Color (Red/Green) Contact Position Indicator DIN Rail or Direct Panel Mounting (Through-Panel Mounting Brackets Available) Auxiliary/Alarm Contacts

Features:

  • Superior Protection for a Wide Range of Devices from Sensitive Electronic Equipment to Electrical Control Circuits
  • Applications: Semiconductor Manufacturing Equipment, Power Supplies, Machine Tools, Motors, Office Equipment, and More
  • Excellent Tripping Time Curve Performance
  • Flat Retractable Lever for Safety Operations
  • Slim Housing Design
  • Spring-Up Terminals
  • Finger-Safe Main Circuit Terminals
  • Color (Red/Green) Contact Position Indicator
  • DIN Rail or Direct Panel Mounting (Through-Panel Mounting Brackets Available)
  • Auxiliary/Alarm Contacts
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 69R8121 70173577
Product Name Circuit Breaker, Hydromagnetic, 1P, 250V, 30A; Product Range Idec CIRCUIT PROTECTOR; 1 POLE 30A SERIES TRIP MEDIUM TIME DELAY CURVE
Rated DC Voltage 65 volts 65 volts
Rated Current 30 amps 30 amps
Trip System Type Magnetic Hydraulic Magnetic
Number of Poles 1 1
Unlock Full Specs
to access all available technical data