IDEC Corporation Circuit Breaker, Hydromagnetic, 1P, 250V, 2A; Product Range Idec NC1V-1100-2AS

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V, 2A; Product Range:NC1V Series; Current Rating:2A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:0.1s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V, 2A; Product Range:NC1V Series; Current Rating:2A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:0.1s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 1P, 250V, 2A; Product Range Idec - 69R8111 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 250V, 2A; Product Range Idec
69R8111
Circuit Breaker, Hydromagnetic, 1P, 250V, 2A; Product Range Idec 69R8111
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V, 2A; Product Range:NC1V Series; Current Rating:2A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:0.1s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V, 2A; Product Range:NC1V Series; Current Rating:2A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:0.1s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8111
Product Name Circuit Breaker, Hydromagnetic, 1P, 250V, 2A; Product Range Idec
Rated DC Voltage 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 4-1423673-1 - Powell Electronics, Inc.
Specs
Rated Current 20 amps
View Details
2 suppliers
Electronic circuit breaker - 787-1668/106-054 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit Breakers - 486-3-150-709-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
View Details
Manual Motor Single Pole Controllers Circuit Breakers - 1D10UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 10 amps
View Details
6 suppliers