CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V, 1A; Product Range:NC1V Series; Current Rating:1A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:0.1s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 69R8102 |
| Product Name | Circuit Breaker, Hydromagnetic, 1P, 250V, 1A; Product Range Idec |
| Rated DC Voltage | 65 volts |