IDEC Corporation Circuit Breakers NC1V-1100-10AA

Description
Circuit Breaker Magnetic (Hydraulic Delay) 10A 250V AC 65V DC Lever DIN Rail
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 10A 250V AC 65V DC Lever DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 1885-1708-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1885-1708-ND
Circuit Breakers 1885-1708-ND
Circuit Breaker Magnetic (Hydraulic Delay) 10A 250V AC 65V DC Lever DIN Rail

Circuit Breaker Magnetic (Hydraulic Delay) 10A 250V AC 65V DC Lever DIN Rail

Buy Now Datasheet
CIRCUIT PROTECTOR; 1 POLE 10A SERIES TRIP MEDIUM TIME DELAY CURVE - 70173573 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRCUIT PROTECTOR; 1 POLE 10A SERIES TRIP MEDIUM TIME DELAY CURVE
70173573
CIRCUIT PROTECTOR; 1 POLE 10A SERIES TRIP MEDIUM TIME DELAY CURVE 70173573
Features: Superior Protection for a Wide Range of Devices from Sensitive Electronic Equipment to Electrical Control Circuits Applications: Semiconductor Manufacturing Equipment, Power Supplies, Machine Tools, Motors, Office Equipment, and More Excellent Tripping Time Curve Performance Flat Retractable Lever for Safety Operations Slim Housing Design Spring-Up Terminals Finger-Safe Main Circuit Terminals Color (Red/Green) Contact Position Indicator DIN Rail or Direct Panel Mounting (Through-Panel Mounting Brackets Available) Auxiliary/Alarm Contacts

Features:

  • Superior Protection for a Wide Range of Devices from Sensitive Electronic Equipment to Electrical Control Circuits
  • Applications: Semiconductor Manufacturing Equipment, Power Supplies, Machine Tools, Motors, Office Equipment, and More
  • Excellent Tripping Time Curve Performance
  • Flat Retractable Lever for Safety Operations
  • Slim Housing Design
  • Spring-Up Terminals
  • Finger-Safe Main Circuit Terminals
  • Color (Red/Green) Contact Position Indicator
  • DIN Rail or Direct Panel Mounting (Through-Panel Mounting Brackets Available)
  • Auxiliary/Alarm Contacts
Supplier's Site
Circuit Breaker, Hydromagnetic, 1P, 250V, 10A; Product Range Idec - 69R8103 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 250V, 10A; Product Range Idec
69R8103
Circuit Breaker, Hydromagnetic, 1P, 250V, 10A; Product Range Idec 69R8103
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V, 10A; Product Range:NC1V Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V, 10A; Product Range:NC1V Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1885-1708-ND 70173573 69R8103
Product Name Circuit Breakers CIRCUIT PROTECTOR; 1 POLE 10A SERIES TRIP MEDIUM TIME DELAY CURVE Circuit Breaker, Hydromagnetic, 1P, 250V, 10A; Product Range Idec
Rated Current 10 amps 10 amps 10 amps
Trip System Type Magnetic Hydraulic Magnetic Magnetic Hydraulic
Features Trip Indicator
Mounting Style Din Rail Mounted Din Rail Mounted
Manual Actuator Type Other; (Lever) Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4838-ND - DigiKey
Specs
Rated Current 12 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
Circuit Breakers - 2-1393249-1 - TE Connectivity
Specs
Rated Current 7 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
3 suppliers