IDEC Corporation Circuit Breaker, Hydromagnetic, 1P, 250V 100Ma; Product Range Idec NC1V-1100-0.1AA

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V 100mA; Product Range:NC1V Series; Current Rating:100mA; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V 100mA; Product Range:NC1V Series; Current Rating:100mA; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 1P, 250V 100Ma; Product Range Idec - 69R8091 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 250V 100Ma; Product Range Idec
69R8091
Circuit Breaker, Hydromagnetic, 1P, 250V 100Ma; Product Range Idec 69R8091
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V 100mA; Product Range:NC1V Series; Current Rating:100mA; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V 100mA; Product Range:NC1V Series; Current Rating:100mA; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8091
Product Name Circuit Breaker, Hydromagnetic, 1P, 250V 100Ma; Product Range Idec
Rated Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 415 volts
Rated Current 10 amps
Rated Breaking Capacity 10000 amps
View Details
QLB Series Thermal Circuit Breaker, 7A - QLB-073-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details