IDEC Corporation Pushbutton Switches - NAKD-205 NAKD-205

Description
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067191-NAKD-205 Categories: Pushbutton Switches Alternative Parts (Cross-Reference): NAKD-205NAKD205; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067191-NAKD-205 Categories: Pushbutton Switches Alternative Parts (Cross-Reference): NAKD-205NAKD205; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - NAKD-205 - 1067191-NAKD-205 - Win Source Electronics
Laguna Hills, CA, United States
Pushbutton Switches - NAKD-205
1067191-NAKD-205
Pushbutton Switches - NAKD-205 1067191-NAKD-205
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067191-NAKD-205 Categories: Pushbutton Switches Alternative Parts (Cross-Reference): NAKD-205NAKD205; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: IDEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067191-NAKD-205
Categories: Pushbutton Switches
Alternative Parts (Cross-Reference): NAKD-205NAKD205;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Pushbutton Switches
Product Number 1067191-NAKD-205
Product Name Pushbutton Switches - NAKD-205
Unlock Full Specs
to access all available technical data

Similar Products

22mm LED Module 800F PB - 800F-BN3W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details