IDEC Corporation Pushbutton Switches - LW6MP-24MG LW6MP-24MG

Description
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079922-LW6MP-24MG Categories: Pushbutton Switches Alternative Parts (Cross-Reference): LW6MP-24MGLW6MP24MG; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079922-LW6MP-24MG Categories: Pushbutton Switches Alternative Parts (Cross-Reference): LW6MP-24MGLW6MP24MG; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - LW6MP-24MG - 1079922-LW6MP-24MG - Win Source Electronics
Laguna Hills, CA, United States
Pushbutton Switches - LW6MP-24MG
1079922-LW6MP-24MG
Pushbutton Switches - LW6MP-24MG 1079922-LW6MP-24MG
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079922-LW6MP-24MG Categories: Pushbutton Switches Alternative Parts (Cross-Reference): LW6MP-24MGLW6MP24MG; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: IDEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079922-LW6MP-24MG
Categories: Pushbutton Switches
Alternative Parts (Cross-Reference): LW6MP-24MGLW6MP24MG;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Pushbutton Switches
Product Number 1079922-LW6MP-24MG
Product Name Pushbutton Switches - LW6MP-24MG
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Process Sealed Subminiature Pushbutton - AB11AP-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details