LAMP INDICATOR INCAND 25.8MM RED; Lamp Base Type:-; Mounting Hole Dia:22mm; Supply Voltage:-; Bulb Size:25.8mm; Colour:Red; Power Rating:1W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 31C9441 |
| Product Name | Lamp Indicator Incand 25.8Mm Red; Lamp Base Type Idec |
| Lamp Power | 1 watts |