LAMP, IND, INCAND, 25.8MM, GREEN; Lamp Base Type:-; Mounting Hole Dia:22mm; Current Rating:-; Supply Voltage:-; Bulb Size:25.8mm; Colour:Green; Power Rating:1W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 31C9440 |
| Product Name | Lamp, Ind, Incand, 25.8Mm, Green; Lamp Base Type Idec |
| Lamp Power | 1 watts |