IDEC Corporation Switch, Selector, Dpdt, 3A, 250V; No. Of Switch Positions Idec LW1S-2C6M

Description
SWITCH, SELECTOR, DPDT, 3A, 250V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:3A; Contact Voltage AC Max:250V; Product Range:LW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, DPDT, 3A, 250V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:3A; Contact Voltage AC Max:250V; Product Range:LW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Dpdt, 3A, 250V; No. Of Switch Positions Idec - 31B1023 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpdt, 3A, 250V; No. Of Switch Positions Idec
31B1023
Switch, Selector, Dpdt, 3A, 250V; No. Of Switch Positions Idec 31B1023
SWITCH, SELECTOR, DPDT, 3A, 250V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:3A; Contact Voltage AC Max:250V; Product Range:LW Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPDT, 3A, 250V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:3A; Contact Voltage AC Max:250V; Product Range:LW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Selector Switch - 819513 - Radwell International
Willingboro, NJ, United States
Selector Switch
819513
Selector Switch 819513
22MM SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY

22MM SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Selector Switch -  - Radwell International
Willingboro, NJ, United States
Selector Switch
Selector Switch
IDEC Pilot Devices LW1S-2C6M

IDEC Pilot Devices LW1S-2C6M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Rotary Switches Rotary Switches
Product Number 31B1023 819513
Product Name Switch, Selector, Dpdt, 3A, 250V; No. Of Switch Positions Idec Selector Switch
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers