LAMP, INDICATOR, INCANDESCENT, 25.8MM, AMBER; Lamp Base Type:-; Mounting Hole Dia:22mm; Current Rating:-; Supply Voltage:-; Lens Shape:-; Product Range:-; Bulb Size:25.8mm; Colour:Amber; Power Rating:1W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 74K3888 |
| Product Name | Lamp, Indicator, Incandescent, 25.8Mm, Amber; Lamp Base Type Idec |
| Lamp Power | 1 watts |