INCANDESCENT PILOT LIGHT 25.8MM RED; Lamp Base Type:Screw; Mounting Hole Dia:22mm; Current Rating:5A; Supply Voltage:250V; Lens Shape:-; Product Range:-; Actuator / Cap Colour:Red; Actuator Diameter:22mm; Bulb Size:25.8mm; Colour:RedRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 31B1015 |
| Product Name | Incandescent Pilot Light 25.8Mm Red; Lamp Base Type Idec |
| Diameter | 22 mm (0.8661 inch) |