IDEC Corporation Switches - Pushbutton Switches LW1L-M1C20V-A

Description
ILL PB DPDT PCB
Datasheet
Description
ILL PB DPDT PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - LW1L-M1C20V-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LW1L-M1C20V-A
Switches - Pushbutton Switches LW1L-M1C20V-A
ILL PB DPDT PCB

ILL PB DPDT PCB

Supplier's Site
Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec - 74K3887 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec
74K3887
Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec 74K3887
SWITCH, INDUSTRIAL PUSHBUTTON, 25.8MM; Switch Operation:(On); Illumination Color:-; Product Range:LW Series; Pushbutton Actuator Style:Round; Contact Configuration:DPDT; Switch Terminals:Through Hole; Contact Current Max:100mA RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 25.8MM; Switch Operation:(On); Illumination Color:-; Product Range:LW Series; Pushbutton Actuator Style:Round; Contact Configuration:DPDT; Switch Terminals:Through Hole; Contact Current Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number LW1L-M1C20V-A 74K3887
Product Name Switches - Pushbutton Switches Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact (On)
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Max Current Rating 0.1000 amps 0.1000 amps
Max AC Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2364574-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Push Button Switches - 1115823 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details