IDEC Corporation Switch, Selector, Dpdt, 100Ma, 125V; No. Of Switch Positions Idec LW1F-3C20V-W

Description
SWITCH, SELECTOR, DPDT, 100mA, 125V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:LW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, DPDT, 100mA, 125V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:LW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Dpdt, 100Ma, 125V; No. Of Switch Positions Idec - 31C9426 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpdt, 100Ma, 125V; No. Of Switch Positions Idec
31C9426
Switch, Selector, Dpdt, 100Ma, 125V; No. Of Switch Positions Idec 31C9426
SWITCH, SELECTOR, DPDT, 100mA, 125V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:LW Series; Illumination:Illumin ated RoHS Compliant: Yes

SWITCH, SELECTOR, DPDT, 100mA, 125V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:LW Series; Illumination:Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 31C9426
Product Name Switch, Selector, Dpdt, 100Ma, 125V; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
H program - HWS - HWT Selector switch - HWST32-BL-WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details