IDEC Corporation Switch, Selector, 3Pdt, 100Ma, 125V; No. Of Switch Positions Idec LW1F-2C30V-W

Description
SWITCH, SELECTOR, 3PDT, 100mA, 125V; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:LW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, 3PDT, 100mA, 125V; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:LW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, 3Pdt, 100Ma, 125V; No. Of Switch Positions Idec - 31C9425 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, 3Pdt, 100Ma, 125V; No. Of Switch Positions Idec
31C9425
Switch, Selector, 3Pdt, 100Ma, 125V; No. Of Switch Positions Idec 31C9425
SWITCH, SELECTOR, 3PDT, 100mA, 125V; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:LW Series; Illumination:Illumin ated RoHS Compliant: Yes

SWITCH, SELECTOR, 3PDT, 100mA, 125V; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:LW Series; Illumination:Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 31C9425
Product Name Switch, Selector, 3Pdt, 100Ma, 125V; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NHS - Main switch - NHS63/O.VA-PL. -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
22mm Extended Selector Switch Operators - 2AS2E-5 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
Rotary Switches - 2242253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 6
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details