IDEC Corporation Switch, Selector, Dpdt, 100Ma, 125V; No. Of Switch Positions Idec LW1F-2C20V-W

Description
SWITCH, SELECTOR, DPDT, 100mA, 125V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:LW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, DPDT, 100mA, 125V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:LW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Dpdt, 100Ma, 125V; No. Of Switch Positions Idec - 31C9424 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpdt, 100Ma, 125V; No. Of Switch Positions Idec
31C9424
Switch, Selector, Dpdt, 100Ma, 125V; No. Of Switch Positions Idec 31C9424
SWITCH, SELECTOR, DPDT, 100mA, 125V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:LW Series; Illumination:Illumin ated RoHS Compliant: Yes

SWITCH, SELECTOR, DPDT, 100mA, 125V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:LW Series; Illumination:Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 31C9424
Product Name Switch, Selector, Dpdt, 100Ma, 125V; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS21S12 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
Selector Switch Heads - 2383921 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Coding Switch - SC12 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details