IDEC Corporation Switch, Selector, Spdt, 100Ma, 125V; No. Of Switch Positions Idec LW1F-2C10V-R

Description
SWITCH, SELECTOR, SPDT, 100mA, 125V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:LW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, SPDT, 100mA, 125V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:LW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Spdt, 100Ma, 125V; No. Of Switch Positions Idec - 31C9422 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Spdt, 100Ma, 125V; No. Of Switch Positions Idec
31C9422
Switch, Selector, Spdt, 100Ma, 125V; No. Of Switch Positions Idec 31C9422
SWITCH, SELECTOR, SPDT, 100mA, 125V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:LW Series; Illumination:Illumin ated RoHS Compliant: Yes

SWITCH, SELECTOR, SPDT, 100mA, 125V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:LW Series; Illumination:Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 31C9422
Product Name Switch, Selector, Spdt, 100Ma, 125V; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-221-041-R-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Key Switches - 1450629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Terminal Type Screw Terminals; Screw
View Details
E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS32S23 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details