IDEC Corporation Switch, Selector, Spdt, 100Ma, 125V; No. Of Switch Positions Idec LW1F-2C10V-GL

Description
SWITCH, SELECTOR, SPDT, 100mA, 125V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:LW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, SPDT, 100mA, 125V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:LW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Spdt, 100Ma, 125V; No. Of Switch Positions Idec - 31C9421 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Spdt, 100Ma, 125V; No. Of Switch Positions Idec
31C9421
Switch, Selector, Spdt, 100Ma, 125V; No. Of Switch Positions Idec 31C9421
SWITCH, SELECTOR, SPDT, 100mA, 125V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:LW Series; Illumination:Illumin ated RoHS Compliant: Yes

SWITCH, SELECTOR, SPDT, 100mA, 125V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:LW Series; Illumination:Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 31C9421
Product Name Switch, Selector, Spdt, 100Ma, 125V; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWS - Selector switch - NWS32.1 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
View Details
Specs
Actuator Type Keylock
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details