IDEC Corporation Switches - Pushbutton Switches LW1B-M1C3V-W

Description
22MM PUSHBUTTON WHITE
Datasheet
Description
22MM PUSHBUTTON WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - LW1B-M1C3V-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LW1B-M1C3V-W
Switches - Pushbutton Switches LW1B-M1C3V-W
22MM PUSHBUTTON WHITE

22MM PUSHBUTTON WHITE

Supplier's Site
Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec - 31C9417 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec
31C9417
Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec 31C9417
SWITCH, INDUSTRIAL PUSHBUTTON, 25.8MM; Switch Operation:(On); Pushbutton Actuator Style:Round; Contact Configuration:3PDT; Product Range:LW Series; IP Rating:IP65; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 25.8MM; Switch Operation:(On); Pushbutton Actuator Style:Round; Contact Configuration:3PDT; Product Range:LW Series; IP Rating:IP65; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number LW1B-M1C3V-W 31C9417
Product Name Switches - Pushbutton Switches Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact (On)
Switching Mechanism 3PDT 3PDT
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2329388-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Emergency Stop Push Buttons - 102461 - RS Components, Ltd.
Specs
Features DustProof; RoHS; Weather resistant or waterproof
View Details