IDEC Corporation Switches - Pushbutton Switches LW1B-M1C3V-G

Description
22MM PUSHBUTTON GREEN
Datasheet
Description
22MM PUSHBUTTON GREEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - LW1B-M1C3V-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LW1B-M1C3V-G
Switches - Pushbutton Switches LW1B-M1C3V-G
22MM PUSHBUTTON GREEN

22MM PUSHBUTTON GREEN

Supplier's Site
Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec - 31C9415 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec
31C9415
Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec 31C9415
SWITCH, INDUSTRIAL PUSHBUTTON, 25.8MM; Switch Operation:(On); Pushbutton Actuator Style:Round; Contact Configuration:3PDT; Product Range:LW Series; IP Rating:IP65; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 25.8MM; Switch Operation:(On); Pushbutton Actuator Style:Round; Contact Configuration:3PDT; Product Range:LW Series; IP Rating:IP65; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number LW1B-M1C3V-G 31C9415
Product Name Switches - Pushbutton Switches Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact (On)
Switching Mechanism 3PDT 3PDT
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Tactile Switches - 486-3668-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details