The LW Series Industrial Pushbutton Switch (part number 31C9414) features a round actuator style and operates as a momentary switch with a 3PDT contact configuration. It is designed for through-hole mounting and has an IP65 rating, making it suitable for environments where water and dust resistance are required. The switch can handle a maximum contact current of 100mA and is RoHS compliant. Operating temperature ranges from -25 to +60°C, with a storage temperature of -40 to +80°C. The switch has a mechanical life of at least 1,000,000 operations for momentary use and 100,000 operations for electrical life at specified conditions. The construction includes a tamper-proof design with a locking ring for secure panel mounting. The LW Series also offers options for gold or silver contacts, enhancing versatility for various applications.
SWITCH, INDUSTRIAL PUSHBUTTON, 25.8MM; Switch Operation:(On); Pushbutton Actuator Style:Round; Contact Configuration:3PDT; Product Range:LW Series; Switch Terminals:Through Hole; IP Rating:IP65; Contact Current Max:100mA RoHS Compliant: Yes
22MM PUSHBUTTON BLACK
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 31C9414 | LW1B-M1C3V-B |
| Product Name | Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec | Switches - Pushbutton Switches |
| Switch Function | (On) | Momentary Contact |
| Switching Mechanism | 3PDT | 3PDT |
| Terminal Type | Through Hole | |
| Features | RoHS | |
| Max Current Rating | 0.1000 amps | 0.1000 amps |