IDEC Corporation Switches - Pushbutton Switches LW1B-M1C1V-W

Description
22MM PUSHBUTTON WHITE
Datasheet
Description
22MM PUSHBUTTON WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - LW1B-M1C1V-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LW1B-M1C1V-W
Switches - Pushbutton Switches LW1B-M1C1V-W
22MM PUSHBUTTON WHITE

22MM PUSHBUTTON WHITE

Supplier's Site
Switch, Industrial Pushbutton, 25.8Mm; Product Range Idec - 74K3880 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 25.8Mm; Product Range Idec
74K3880
Switch, Industrial Pushbutton, 25.8Mm; Product Range Idec 74K3880
SWITCH, INDUSTRIAL PUSHBUTTON, 25.8MM; Product Range:LW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 25.8MM; Product Range:LW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number LW1B-M1C1V-W 74K3880
Product Name Switches - Pushbutton Switches Switch, Industrial Pushbutton, 25.8Mm; Product Range Idec
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details