IDEC Corporation Switches - Pushbutton Switches LW1B-A1C3V-B

Description
22MM PUSHBUTTON BLACK
Datasheet
Description
22MM PUSHBUTTON BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - LW1B-A1C3V-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LW1B-A1C3V-B
Switches - Pushbutton Switches LW1B-A1C3V-B
22MM PUSHBUTTON BLACK

22MM PUSHBUTTON BLACK

Supplier's Site
Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec - 31C9404 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec
31C9404
Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec 31C9404
SWITCH, INDUSTRIAL PUSHBUTTON, 25.8MM; Switch Operation:On; Pushbutton Actuator Style:Round; Contact Configuration:3PDT; Product Range:LW Series; IP Rating:IP65; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 25.8MM; Switch Operation:On; Pushbutton Actuator Style:Round; Contact Configuration:3PDT; Product Range:LW Series; IP Rating:IP65; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number LW1B-A1C3V-B 31C9404
Product Name Switches - Pushbutton Switches Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec
Actuator Specifications Flush Pushbutton
Switching Mechanism 3PDT 3PDT
Max Current Rating 0.1000 amps 0.1000 amps
Max AC Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Micro switches - Z 6881 - Z 6881-11-1-80R-1725 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Switch, push button, 3 pole - K122351A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details