IDEC Corporation Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec LW1B-A1C1V-Y

Description
SWITCH, INDUSTRIAL PUSHBUTTON, 25.8MM; Switch Operation:On; Pushbutton Actuator Style:Round; Contact Configuration:SPDT; Product Range:LW Series; Switch Terminals:Through Hole; IP Rating:IP65; Contact Current Max:100mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, INDUSTRIAL PUSHBUTTON, 25.8MM; Switch Operation:On; Pushbutton Actuator Style:Round; Contact Configuration:SPDT; Product Range:LW Series; Switch Terminals:Through Hole; IP Rating:IP65; Contact Current Max:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec - 31C9403 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec
31C9403
Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec 31C9403
SWITCH, INDUSTRIAL PUSHBUTTON, 25.8MM; Switch Operation:On; Pushbutton Actuator Style:Round; Contact Configuration:SPDT; Product Range:LW Series; Switch Terminals:Through Hole; IP Rating:IP65; Contact Current Max:100mA RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 25.8MM; Switch Operation:On; Pushbutton Actuator Style:Round; Contact Configuration:SPDT; Product Range:LW Series; Switch Terminals:Through Hole; IP Rating:IP65; Contact Current Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - LW1B-A1C1V-Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LW1B-A1C1V-Y
Switches - Pushbutton Switches LW1B-A1C1V-Y
22MM PUSHBUTTON YELLOW

22MM PUSHBUTTON YELLOW

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 31C9403 LW1B-A1C1V-Y
Product Name Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec Switches - Pushbutton Switches
Switch Function On
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Through Hole
Features RoHS
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-JPYM-12D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Push Button Switches - 1116527 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Push Button Contact Blocks & Light Blocks - 7420789 - RS Components, Ltd.
Specs
Configuration Normally Closed (NC)
Switching Mechanism Nc
Terminal Type Screw Terminals; Screw
View Details