IDEC Corporation Pushbutton Switch, Spdt, 100Ma 125V, Though Hole; Switch Operation Idec LW1B-A1C1V-W

Description
PUSHBUTTON SWITCH, SPDT, 100mA 125V, THOUGH HOLE; Switch Operation:On; Contact Configuration:SPDT; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:30V; Contact Current Max:100mA; Switch Terminals:Through Hole; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPDT, 100mA 125V, THOUGH HOLE; Switch Operation:On; Contact Configuration:SPDT; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:30V; Contact Current Max:100mA; Switch Terminals:Through Hole; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spdt, 100Ma 125V, Though Hole; Switch Operation Idec - 31C9402 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spdt, 100Ma 125V, Though Hole; Switch Operation Idec
31C9402
Pushbutton Switch, Spdt, 100Ma 125V, Though Hole; Switch Operation Idec 31C9402
PUSHBUTTON SWITCH, SPDT, 100mA 125V, THOUGH HOLE; Switch Operation:On; Contact Configuration:SPDT; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:30V; Contact Current Max:100mA; Switch Terminals:Through Hole; Product Range:- RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPDT, 100mA 125V, THOUGH HOLE; Switch Operation:On; Contact Configuration:SPDT; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:30V; Contact Current Max:100mA; Switch Terminals:Through Hole; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - LW1B-A1C1V-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LW1B-A1C1V-W
Switches - Pushbutton Switches LW1B-A1C1V-W
22MM PUSHBUTTON WHITE

22MM PUSHBUTTON WHITE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 31C9402 LW1B-A1C1V-W
Product Name Pushbutton Switch, Spdt, 100Ma 125V, Though Hole; Switch Operation Idec Switches - Pushbutton Switches
Switch Function On
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Through Hole
Features RoHS
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 912324 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details