IDEC Corporation Pushbutton LW-C20

Description
CONTACT BLOCK, LW SERIES, FOR USE WITH LW SERIES ILLUMINATED SWITCHES, DOUBLE POLE/DOUBLE THROW, MAX DC VOLTAGE - 30 V, MAX AC VOLTAGE - 125 V, MAX CURRENT : 0.1@125VAC 30VDC A, CONTACT CURRENT MAX - 100 MA, SOLDER LUG SWITCH TERMINALS. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACT BLOCK, LW SERIES, FOR USE WITH LW SERIES ILLUMINATED SWITCHES, DOUBLE POLE/DOUBLE THROW, MAX DC VOLTAGE - 30 V, MAX AC VOLTAGE - 125 V, MAX CURRENT : 0.1@125VAC 30VDC A, CONTACT CURRENT MAX - 100 MA, SOLDER LUG SWITCH TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 808364 - Radwell International
Willingboro, NJ, United States
Pushbutton
808364
Pushbutton 808364
CONTACT BLOCK, LW SERIES, FOR USE WITH LW SERIES ILLUMINATED SWITCHES, DOUBLE POLE/DOUBLE THROW, MAX DC VOLTAGE - 30 V, MAX AC VOLTAGE - 125 V, MAX CURRENT : 0.1@125VAC 30VDC A, CONTACT CURRENT MAX - 100 MA, SOLDER LUG SWITCH TERMINALS. FREE 2 YEAR RADWELL WARRANTY

CONTACT BLOCK, LW SERIES, FOR USE WITH LW SERIES ILLUMINATED SWITCHES, DOUBLE POLE/DOUBLE THROW, MAX DC VOLTAGE - 30 V, MAX AC VOLTAGE - 125 V, MAX CURRENT : 0.1@125VAC 30VDC A, CONTACT CURRENT MAX - 100 MA, SOLDER LUG SWITCH TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 808364
Product Name Pushbutton
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Momentary Action, MIL-PRF-8805/96 - PE - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
View Details
R program - RDL - Illuminated pushbutton - RDLMGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-3000P[] - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Max. Mechanical Life 100000 Number of electrical operations
View Details