IDEC Corporation Led, Strobe, Unit, Amber, Yellow; Module Lens Colour Idec LT7A-Y

Description
LED, STROBE, UNIT, AMBER, YELLOW; Module Lens Colour:Amber, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65, NEMA 4X RoHS Compliant: Yes
Datasheet
Description
LED, STROBE, UNIT, AMBER, YELLOW; Module Lens Colour:Amber, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65, NEMA 4X RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Strobe, Unit, Amber, Yellow; Module Lens Colour Idec - 35K5652 - Newark, An Avnet Company
Chicago, IL, United States
Led, Strobe, Unit, Amber, Yellow; Module Lens Colour Idec
35K5652
Led, Strobe, Unit, Amber, Yellow; Module Lens Colour Idec 35K5652
LED, STROBE, UNIT, AMBER, YELLOW; Module Lens Colour:Amber, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65, NEMA 4X RoHS Compliant: Yes

LED, STROBE, UNIT, AMBER, YELLOW; Module Lens Colour:Amber, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65, NEMA 4X RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 35K5652
Product Name Led, Strobe, Unit, Amber, Yellow; Module Lens Colour Idec
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL4LB-4-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Incandescent Light Bulbs - 104525 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details