IDEC Corporation Led Strobe Unit, Red; Module Lens Colour Idec LT7A-R

Description
LED STROBE UNIT, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:1.25W; Bulb Size:70mm RoHS Compliant: Yes
Datasheet
Description
LED STROBE UNIT, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:1.25W; Bulb Size:70mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strobe Unit, Red; Module Lens Colour Idec - 19P2754 - Newark, An Avnet Company
Chicago, IL, United States
Led Strobe Unit, Red; Module Lens Colour Idec
19P2754
Led Strobe Unit, Red; Module Lens Colour Idec 19P2754
LED STROBE UNIT, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:1.25W; Bulb Size:70mm RoHS Compliant: Yes

LED STROBE UNIT, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:1.25W; Bulb Size:70mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 19P2754
Product Name Led Strobe Unit, Red; Module Lens Colour Idec
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Incandescent Light Bulbs - 104597 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.7 mm (0.2244 inch)
View Details