IDEC Corporation Switch Component; Lamp Base Type Idec LSTD1R

Description
SWITCH COMPONENT; Lamp Base Type:-; LED Color:Red; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:12V; Current Rating:-; Product Range:- RoHS Compliant: Yes
Description
SWITCH COMPONENT; Lamp Base Type:-; LED Color:Red; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:12V; Current Rating:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch Component; Lamp Base Type Idec - 74C3194 - Newark, An Avnet Company
Chicago, IL, United States
Switch Component; Lamp Base Type Idec
74C3194
Switch Component; Lamp Base Type Idec 74C3194
SWITCH COMPONENT; Lamp Base Type:-; LED Color:Red; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:12V; Current Rating:-; Product Range:- RoHS Compliant: Yes

SWITCH COMPONENT; Lamp Base Type:-; LED Color:Red; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:12V; Current Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 74C3194
Product Name Switch Component; Lamp Base Type Idec
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104991 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
Specs
Lamp Type Incandescent Lamps
LED Color Red; Red
Rated Voltage 110 volts
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details