IDEC Corporation Combination Display Lights; Lamp Base Type Idec LSTD-6W

Description
COMBINATION DISPLAY LIGHTS; Lamp Base Type:-; LED Color:White; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:6V; Current Rating:-; Product Range:-; Forward Current If:17mA RoHS Compliant: Yes
Description
COMBINATION DISPLAY LIGHTS; Lamp Base Type:-; LED Color:White; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:6V; Current Rating:-; Product Range:-; Forward Current If:17mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combination Display Lights; Lamp Base Type Idec - 84C6117 - Newark, An Avnet Company
Chicago, IL, United States
Combination Display Lights; Lamp Base Type Idec
84C6117
Combination Display Lights; Lamp Base Type Idec 84C6117
COMBINATION DISPLAY LIGHTS; Lamp Base Type:-; LED Color:White; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:6V; Current Rating:-; Product Range:-; Forward Current If:17mA RoHS Compliant: Yes

COMBINATION DISPLAY LIGHTS; Lamp Base Type:-; LED Color:White; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:6V; Current Rating:-; Product Range:-; Forward Current If:17mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 84C6117
Product Name Combination Display Lights; Lamp Base Type Idec
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-4609-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details
Incandescent Light Bulbs - 104856 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.5 mm (0.4528 inch)
View Details