IDEC Corporation Pilot Light, Red/grn, 24Vac/vdc; Led Colour Idec LH1D-H2HQ4C30RG

Description
PILOT LIGHT, RED/GRN, 24VAC/VDC; LED Colour:Red, Green; Mounting Hole Dia:-; Forward Current / Colour:R 17mA, G 17mA; Operating Voltage / Colour:R 24V, G 24V; Luminous Intensity / Colour:-; IP / NEMA Rating:IP67; Product Range:LH RoHS Compliant: Yes
Description
PILOT LIGHT, RED/GRN, 24VAC/VDC; LED Colour:Red, Green; Mounting Hole Dia:-; Forward Current / Colour:R 17mA, G 17mA; Operating Voltage / Colour:R 24V, G 24V; Luminous Intensity / Colour:-; IP / NEMA Rating:IP67; Product Range:LH RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Red/grn, 24Vac/vdc; Led Colour Idec - 47AC9445 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Red/grn, 24Vac/vdc; Led Colour Idec
47AC9445
Pilot Light, Red/grn, 24Vac/vdc; Led Colour Idec 47AC9445
PILOT LIGHT, RED/GRN, 24VAC/VDC; LED Colour:Red, Green; Mounting Hole Dia:-; Forward Current / Colour:R 17mA, G 17mA; Operating Voltage / Colour:R 24V, G 24V; Luminous Intensity / Colour:-; IP / NEMA Rating:IP67; Product Range:LH RoHS Compliant: Yes

PILOT LIGHT, RED/GRN, 24VAC/VDC; LED Colour:Red, Green; Mounting Hole Dia:-; Forward Current / Colour:R 17mA, G 17mA; Operating Voltage / Colour:R 24V, G 24V; Luminous Intensity / Colour:-; IP / NEMA Rating:IP67; Product Range:LH RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC9445
Product Name Pilot Light, Red/grn, 24Vac/vdc; Led Colour Idec
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104812 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
Panel Indicators, Pilot Lights - 486-3650-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details
N program - NME - Illuminated signal - NMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details