IDEC Corporation Panel Mount Indicators LH1D-D2HQ4C30RG

Description
Surface mount indicator,dome,RD/GN ,24V
Request a Quote
Description
Surface mount indicator,dome,RD/GN ,24V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicators - 1716722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
1716722
Panel Mount Indicators 1716722
Surface mount indicator,dome,RD/GN ,24V

Surface mount indicator,dome,RD/GN,24V

Supplier's Site
Pilot Light, Red/grn, 24Vac/vdc; Led Colour Idec - 47AC9440 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Red/grn, 24Vac/vdc; Led Colour Idec
47AC9440
Pilot Light, Red/grn, 24Vac/vdc; Led Colour Idec 47AC9440
PILOT LIGHT, RED/GRN, 24VAC/VDC; LED Colour:Red, Green; Mounting Hole Dia:-; Forward Current / Colour:R 17mA, G 17mA; Operating Voltage / Colour:R 24V, G 24V; Luminous Intensity / Colour:-; IP / NEMA Rating:IP67; Product Range:LH RoHS Compliant: Yes

PILOT LIGHT, RED/GRN, 24VAC/VDC; LED Colour:Red, Green; Mounting Hole Dia:-; Forward Current / Colour:R 17mA, G 17mA; Operating Voltage / Colour:R 24V, G 24V; Luminous Intensity / Colour:-; IP / NEMA Rating:IP67; Product Range:LH RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1716722 47AC9440
Product Name Panel Mount Indicators Pilot Light, Red/grn, 24Vac/vdc; Led Colour Idec
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL7LB-1-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 0035.9675.7-ND - DigiKey
Specs
LED Color Yellow; Yellow (x 2)
View Details
2 suppliers