IDEC Corporation Indicator, Led Panel Mount, Red, 24V; Led Color Idec LH1D-D2HQ4C10-RG

Description
INDICATOR, LED PANEL MOUNT, RED, 24V; LED Color:Green, Red; Mounting Hole Dia:-; Forward Current / Color:R 17mA, G 17mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:-; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PANEL MOUNT, RED, 24V; LED Color:Green, Red; Mounting Hole Dia:-; Forward Current / Color:R 17mA, G 17mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:-; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mount, Red, 24V; Led Color Idec - 05R5522 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount, Red, 24V; Led Color Idec
05R5522
Indicator, Led Panel Mount, Red, 24V; Led Color Idec 05R5522
INDICATOR, LED PANEL MOUNT, RED, 24V; LED Color:Green, Red; Mounting Hole Dia:-; Forward Current / Color:R 17mA, G 17mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:-; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes

INDICATOR, LED PANEL MOUNT, RED, 24V; LED Color:Green, Red; Mounting Hole Dia:-; Forward Current / Color:R 17mA, G 17mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:-; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 05R5522
Product Name Indicator, Led Panel Mount, Red, 24V; Led Color Idec
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Incandescent Light Bulbs - 104569 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5 mm (0.1969 inch)
View Details