IDEC Corporation Dome Lens, 24V AC/DC, 1m Cable Length, Red Color, IP67 LH1D-D2HQ4C10-R

Description
Overview IDEC introduces a new line of Surface Mount Indicators, the LH series of LED Spider Lights. These slim andstylish LEDs are best for mounting on the surface of equipment or panels, maintaining excellent visibility from the front and the side! LH1D spider lights can be used in various applications that do not have space behind the panel. These include robotic arms, product picking, door monitoring and other applications where customers can use dual-color pre-wired LED spider lights rather than drilling two 22 mm holes to mount two pilot lights. Offered in seven bright colors, these 24V AC/DC Spider Lights maintain an impressive 50,000 hour lifespan while consuming low levels of energy. Features Direct Screw Mounting on Panel Surfaces, Aluminum Frames and Walls Slim Design Well Suited for Installation in Small Spaces 1 m Wiring Cable Standard. 3 m and 5 m Cables Available 24 VAC/DC and IP67 (IEC60529) Rated Excellent Visibility from the Front and Side Legends and Symbols Can Be Printed on Marking Film for Flat Type Red/Green Two-Color Alternate Illumination Available UL Listed, CE Marked, TUV Rated
Description
Overview IDEC introduces a new line of Surface Mount Indicators, the LH series of LED Spider Lights. These slim andstylish LEDs are best for mounting on the surface of equipment or panels, maintaining excellent visibility from the front and the side! LH1D spider lights can be used in various applications that do not have space behind the panel. These include robotic arms, product picking, door monitoring and other applications where customers can use dual-color pre-wired LED spider lights rather than drilling two 22 mm holes to mount two pilot lights. Offered in seven bright colors, these 24V AC/DC Spider Lights maintain an impressive 50,000 hour lifespan while consuming low levels of energy. Features Direct Screw Mounting on Panel Surfaces, Aluminum Frames and Walls Slim Design Well Suited for Installation in Small Spaces 1 m Wiring Cable Standard. 3 m and 5 m Cables Available 24 VAC/DC and IP67 (IEC60529) Rated Excellent Visibility from the Front and Side Legends and Symbols Can Be Printed on Marking Film for Flat Type Red/Green Two-Color Alternate Illumination Available UL Listed, CE Marked, TUV Rated

Suppliers

Company
Product
Description
Supplier Links
Dome Lens, 24V AC/DC, 1m Cable Length, Red Color, IP67 - 70173411 - Allied Electronics, Inc.
Fort Worth, TX, USA
Dome Lens, 24V AC/DC, 1m Cable Length, Red Color, IP67
70173411
Dome Lens, 24V AC/DC, 1m Cable Length, Red Color, IP67 70173411
Overview IDEC introduces a new line of Surface Mount Indicators, the LH series of LED Spider Lights. These slim andstylish LEDs are best for mounting on the surface of equipment or panels, maintaining excellent visibility from the front and the side! LH1D spider lights can be used in various applications that do not have space behind the panel. These include robotic arms, product picking, door monitoring and other applications where customers can use dual-color pre-wired LED spider lights rather than drilling two 22 mm holes to mount two pilot lights. Offered in seven bright colors, these 24V AC/DC Spider Lights maintain an impressive 50,000 hour lifespan while consuming low levels of energy. Features Direct Screw Mounting on Panel Surfaces, Aluminum Frames and Walls Slim Design Well Suited for Installation in Small Spaces 1 m Wiring Cable Standard. 3 m and 5 m Cables Available 24 VAC/DC and IP67 (IEC60529) Rated Excellent Visibility from the Front and Side Legends and Symbols Can Be Printed on Marking Film for Flat Type Red/Green Two-Color Alternate Illumination Available UL Listed, CE Marked, TUV Rated

Overview
IDEC introduces a new line of Surface Mount Indicators, the LH series of LED Spider Lights. These slim andstylish LEDs are best for mounting on the surface of equipment or panels, maintaining excellent visibility from the front and the side!
LH1D spider lights can be used in various applications that do not have space behind the panel. These include robotic arms, product picking, door monitoring and other applications where customers can use dual-color pre-wired LED spider lights rather than drilling two 22 mm holes to mount two pilot lights.
Offered in seven bright colors, these 24V AC/DC Spider Lights maintain an impressive 50,000 hour lifespan while consuming low levels of energy.
Features

  • Direct Screw Mounting on Panel Surfaces, Aluminum Frames and Walls
  • Slim Design Well Suited for Installation in Small Spaces
  • 1 m Wiring Cable Standard. 3 m and 5 m Cables Available
  • 24 VAC/DC and IP67 (IEC60529) Rated
  • Excellent Visibility from the Front and Side
  • Legends and Symbols Can Be Printed on Marking Film for Flat Type
  • Red/Green Two-Color Alternate Illumination Available
  • UL Listed, CE Marked, TUV Rated
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70173411
Product Name Dome Lens, 24V AC/DC, 1m Cable Length, Red Color, IP67
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Plastic Pilot Light - 3PLBR6L-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
2 suppliers
Incandescent Light Bulbs - 104654 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details