IDEC Corporation Pilot Light Lamp; Lamp Base Type Idec LFTD-H2G

Description
PILOT LIGHT LAMP; Lamp Base Type:-; LED Color:Green; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:-; Current Rating:-; Product Range:-; Forward Current If:8mA RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT LAMP; Lamp Base Type:-; LED Color:Green; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:-; Current Rating:-; Product Range:-; Forward Current If:8mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light Lamp; Lamp Base Type Idec - 84C6078 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light Lamp; Lamp Base Type Idec
84C6078
Pilot Light Lamp; Lamp Base Type Idec 84C6078
PILOT LIGHT LAMP; Lamp Base Type:-; LED Color:Green; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:-; Current Rating:-; Product Range:-; Forward Current If:8mA RoHS Compliant: Yes

PILOT LIGHT LAMP; Lamp Base Type:-; LED Color:Green; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:-; Current Rating:-; Product Range:-; Forward Current If:8mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 84C6078
Product Name Pilot Light Lamp; Lamp Base Type Idec
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

LP57 StreamLine® Mini LED Beacons Series - LP57-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Height 55.88 mm (2.2 inch)
View Details