IDEC Corporation Panel Mount Indicator, Led; Lamp Base Type Idec LFTD-2W

Description
PANEL MOUNT INDICATOR, LED; Lamp Base Type:Midget Flange / SX6s; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:50000h; Supply Voltage:24V; Current Rating:8mA RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED; Lamp Base Type:Midget Flange / SX6s; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:50000h; Supply Voltage:24V; Current Rating:8mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led; Lamp Base Type Idec - 84C6086 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led; Lamp Base Type Idec
84C6086
Panel Mount Indicator, Led; Lamp Base Type Idec 84C6086
PANEL MOUNT INDICATOR, LED; Lamp Base Type:Midget Flange / SX6s; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:50000h; Supply Voltage:24V; Current Rating:8mA RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED; Lamp Base Type:Midget Flange / SX6s; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:50000h; Supply Voltage:24V; Current Rating:8mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 84C6086
Product Name Panel Mount Indicator, Led; Lamp Base Type Idec
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 105219 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 4.14 mm (0.1630 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR8L-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
3 suppliers
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details