IDEC Corporation Led; Lamp Base Type Idec LFTD-2G

Description
LED; Lamp Base Type:-; LED Color:Green; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:-; Current Rating:-; Product Range:-; Forward Current If:8mA; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
LED; Lamp Base Type:-; LED Color:Green; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:-; Current Rating:-; Product Range:-; Forward Current If:8mA; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led; Lamp Base Type Idec - 84C6084 - Newark, An Avnet Company
Chicago, IL, United States
Led; Lamp Base Type Idec
84C6084
Led; Lamp Base Type Idec 84C6084
LED; Lamp Base Type:-; LED Color:Green; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:-; Current Rating:-; Product Range:-; Forward Current If:8mA; Forward Voltage:24V RoHS Compliant: Yes

LED; Lamp Base Type:-; LED Color:Green; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:-; Current Rating:-; Product Range:-; Forward Current If:8mA; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 84C6084
Product Name Led; Lamp Base Type Idec
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Incandescent Light Bulbs - 104553 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 4.14 mm (0.1630 inch)
View Details