IDEC CORPORATION
LF1B-NC4P-2THWW2-3M -- INDUSTRIAL LIGHTING - TASK LIGHTING
IDEC Corporation
Industrial Lighting - Task Lighting
LF1B-NC4P-2THWW2-3M
Description
LED BAR 330MM IP65 WHITE
-
Quarktwin Technology Ltd.
Datasheet
Description
LED BAR 330MM IP65 WHITE
Datasheet
Technical Specifications
|
Product Category
|
Lighting Controls |
|
Product Number
|
LF1B-NC4P-2THWW2-3M |
|
Product Name
|
Industrial Lighting - Task Lighting |
|
Application
|
Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Interior; Residential
Voltage
125V
Communication Protocol
Wi-Fi 2.4GHz
View Details
Smartmore Corporation Limited
Application
Industrial
Controller Type
Manual On/Off
Lamp Type
LED Lamps
View Details
Application
Exterior; Tunnels
Controller Type
Manual On/Off; Daylight Sensor; Time Clock Config (optional feature); Time Override; Timer
Lamp Type
High Intensity Discharge Lamps
View Details