IDEC Corporation LED ILLUMINATED LIGHT STRIP LF1B SERIESLENGTH:580MM COLOR: COOL WHITE, COVER:CL LF1B-D3S-2THWW4

Description
Overview LF1B miniature LED light strips are housed in a thin light strip, and are available in four sizes with a choice of two covers (transparent or white). Customers needing an LED that can provide protection from dust, as well as from limited water spray, have their answer. LF1B light strips are white and have a rated voltage of 24 VDC. Features Brightness: 62.5 Lumens/Watt Space Saving: Width 27.5 mm; Thickness 16 mm Four Colors: Cool White (5500K), Warm White (2800K), Yellow (590nm) and Red (625nm) Long Life: 70% of Initial Luminance at 40,000 Hrs UL Listed RoHS Compliant
Description
Overview LF1B miniature LED light strips are housed in a thin light strip, and are available in four sizes with a choice of two covers (transparent or white). Customers needing an LED that can provide protection from dust, as well as from limited water spray, have their answer. LF1B light strips are white and have a rated voltage of 24 VDC. Features Brightness: 62.5 Lumens/Watt Space Saving: Width 27.5 mm; Thickness 16 mm Four Colors: Cool White (5500K), Warm White (2800K), Yellow (590nm) and Red (625nm) Long Life: 70% of Initial Luminance at 40,000 Hrs UL Listed RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
LED ILLUMINATED LIGHT STRIP LF1B SERIESLENGTH:580MM COLOR: COOL WHITE, COVER:CL - 70173384 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED ILLUMINATED LIGHT STRIP LF1B SERIESLENGTH:580MM COLOR: COOL WHITE, COVER:CL
70173384
LED ILLUMINATED LIGHT STRIP LF1B SERIESLENGTH:580MM COLOR: COOL WHITE, COVER:CL 70173384
Overview LF1B miniature LED light strips are housed in a thin light strip, and are available in four sizes with a choice of two covers (transparent or white). Customers needing an LED that can provide protection from dust, as well as from limited water spray, have their answer. LF1B light strips are white and have a rated voltage of 24 VDC. Features Brightness: 62.5 Lumens/Watt Space Saving: Width 27.5 mm; Thickness 16 mm Four Colors: Cool White (5500K), Warm White (2800K), Yellow (590nm) and Red (625nm) Long Life: 70% of Initial Luminance at 40,000 Hrs UL Listed RoHS Compliant

Overview LF1B miniature LED light strips are housed in a thin light strip, and are available in four sizes with a choice of two covers (transparent or white). Customers needing an LED that can provide protection from dust, as well as from limited water spray, have their answer. LF1B light strips are white and have a rated voltage of 24 VDC. Features

  • Brightness: 62.5 Lumens/Watt
  • Space Saving: Width 27.5 mm; Thickness 16 mm
  • Four Colors: Cool White (5500K), Warm White (2800K), Yellow (590nm) and Red (625nm)
  • Long Life: 70% of Initial Luminance at 40,000 Hrs
  • UL Listed
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70173384
Product Name LED ILLUMINATED LIGHT STRIP LF1B SERIESLENGTH:580MM COLOR: COOL WHITE, COVER:CL
Mounting Surface
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 115V AC Industrial Horn - 855H-BCA10CDR6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
191XL Hazardous Location Division Listed LED Lights - 191XL-120-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
Sounder Beacons - 1974629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fixed
Agency Approvals RoHS Compliant
Visual Indicators Strobe; Strobe
View Details
Fixed Multi-Gas Detector Alarm Safety Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details