IDEC Corporation LED ILLUMINATED LIGHT STRIP LF1B SERIESLENGTH:330MM COLOR: COOL WHITE, COVER:WH LF1B-C4S-2THWW4

Description
Overview LF1B miniature LED light strips are housed in a thin light strip, and are available in four sizes with a choice of two covers (transparent or white). Customers needing an LED that can provide protection from dust, as well as from limited water spray, have their answer. LF1B light strips are white and have a rated voltage of 24 VDC. Features Brightness: 62.5 Lumens/Watt Space Saving: Width 27.5 mm; Thickness 16 mm Four Colors: Cool White (5500K), Warm White (2800K), Yellow (590nm) and Red (625nm) Long Life: 70% of Initial Luminance at 40,000 Hrs UL Listed RoHS Compliant
Description
Overview LF1B miniature LED light strips are housed in a thin light strip, and are available in four sizes with a choice of two covers (transparent or white). Customers needing an LED that can provide protection from dust, as well as from limited water spray, have their answer. LF1B light strips are white and have a rated voltage of 24 VDC. Features Brightness: 62.5 Lumens/Watt Space Saving: Width 27.5 mm; Thickness 16 mm Four Colors: Cool White (5500K), Warm White (2800K), Yellow (590nm) and Red (625nm) Long Life: 70% of Initial Luminance at 40,000 Hrs UL Listed RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
LED ILLUMINATED LIGHT STRIP LF1B SERIESLENGTH:330MM COLOR: COOL WHITE, COVER:WH - 70173383 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED ILLUMINATED LIGHT STRIP LF1B SERIESLENGTH:330MM COLOR: COOL WHITE, COVER:WH
70173383
LED ILLUMINATED LIGHT STRIP LF1B SERIESLENGTH:330MM COLOR: COOL WHITE, COVER:WH 70173383
Overview LF1B miniature LED light strips are housed in a thin light strip, and are available in four sizes with a choice of two covers (transparent or white). Customers needing an LED that can provide protection from dust, as well as from limited water spray, have their answer. LF1B light strips are white and have a rated voltage of 24 VDC. Features Brightness: 62.5 Lumens/Watt Space Saving: Width 27.5 mm; Thickness 16 mm Four Colors: Cool White (5500K), Warm White (2800K), Yellow (590nm) and Red (625nm) Long Life: 70% of Initial Luminance at 40,000 Hrs UL Listed RoHS Compliant

Overview LF1B miniature LED light strips are housed in a thin light strip, and are available in four sizes with a choice of two covers (transparent or white). Customers needing an LED that can provide protection from dust, as well as from limited water spray, have their answer. LF1B light strips are white and have a rated voltage of 24 VDC. Features

  • Brightness: 62.5 Lumens/Watt
  • Space Saving: Width 27.5 mm; Thickness 16 mm
  • Four Colors: Cool White (5500K), Warm White (2800K), Yellow (590nm) and Red (625nm)
  • Long Life: 70% of Initial Luminance at 40,000 Hrs
  • UL Listed
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70173383
Product Name LED ILLUMINATED LIGHT STRIP LF1B SERIESLENGTH:330MM COLOR: COOL WHITE, COVER:WH
Mounting Surface
Unlock Full Specs
to access all available technical data

Similar Products

Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Industrial Horn 24V DC Metal Horn - 855HM-CGMD30DL4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Red
View Details
Sounder Beacons - 2205030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Steady, Flashing
Color Amber; Amber
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details