IDEC Corporation LED LIGHTING,LENGTH 210MM,WARM WHITE,COVER CLEAR,6LED MODULESX1ROWS,24V DC,IP54 LF1B-B4S-2TLWW4

Description
Overview LF1B miniature LED light strips are housed in a thin light strip, and are available in four sizes with a choice of two covers (transparent or white). Customers needing an LED that can provide protection from dust, as well as from limited water spray, have their answer. LF1B light strips are white and have a rated voltage of 24 VDC. Features Brightness: 62.5 Lumens/Watt Space Saving: Width 27.5 mm; Thickness 16 mm Four Colors: Cool White (5500K), Warm White (2800K), Yellow (590nm) and Red (625nm) Long Life: 70% of Initial Luminance at 40,000 Hrs UL Listed RoHS Compliant
Description
Overview LF1B miniature LED light strips are housed in a thin light strip, and are available in four sizes with a choice of two covers (transparent or white). Customers needing an LED that can provide protection from dust, as well as from limited water spray, have their answer. LF1B light strips are white and have a rated voltage of 24 VDC. Features Brightness: 62.5 Lumens/Watt Space Saving: Width 27.5 mm; Thickness 16 mm Four Colors: Cool White (5500K), Warm White (2800K), Yellow (590nm) and Red (625nm) Long Life: 70% of Initial Luminance at 40,000 Hrs UL Listed RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
LED LIGHTING,LENGTH 210MM,WARM WHITE,COVER CLEAR,6LED MODULESX1ROWS,24V DC,IP54 - 70173458 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED LIGHTING,LENGTH 210MM,WARM WHITE,COVER CLEAR,6LED MODULESX1ROWS,24V DC,IP54
70173458
LED LIGHTING,LENGTH 210MM,WARM WHITE,COVER CLEAR,6LED MODULESX1ROWS,24V DC,IP54 70173458
Overview LF1B miniature LED light strips are housed in a thin light strip, and are available in four sizes with a choice of two covers (transparent or white). Customers needing an LED that can provide protection from dust, as well as from limited water spray, have their answer. LF1B light strips are white and have a rated voltage of 24 VDC. Features Brightness: 62.5 Lumens/Watt Space Saving: Width 27.5 mm; Thickness 16 mm Four Colors: Cool White (5500K), Warm White (2800K), Yellow (590nm) and Red (625nm) Long Life: 70% of Initial Luminance at 40,000 Hrs UL Listed RoHS Compliant

Overview LF1B miniature LED light strips are housed in a thin light strip, and are available in four sizes with a choice of two covers (transparent or white). Customers needing an LED that can provide protection from dust, as well as from limited water spray, have their answer. LF1B light strips are white and have a rated voltage of 24 VDC. Features

  • Brightness: 62.5 Lumens/Watt
  • Space Saving: Width 27.5 mm; Thickness 16 mm
  • Four Colors: Cool White (5500K), Warm White (2800K), Yellow (590nm) and Red (625nm)
  • Long Life: 70% of Initial Luminance at 40,000 Hrs
  • UL Listed
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70173458
Product Name LED LIGHTING,LENGTH 210MM,WARM WHITE,COVER CLEAR,6LED MODULESX1ROWS,24V DC,IP54
Mounting Surface
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Strobe Siren -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
120mm Industrial Beacon 120 mm Beacon - 855BM-N10DH4 - Allen-Bradley / Rockwell Automation
Specs
Color Red
View Details
Beacons - 2222008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Revolving; Flashing; Steady, Rotating, Flashing
Color Red; Red
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details