IDEC Corporation LED ILLUMINATED LIGHT STRIP LF1A SERIESLENGTH:300MM COOL WHITE 12LEDS X 2ROWS, LF1A-D1-2THWW6U

Description
Overview LF1A LED strips use super-bright multi-chip LEDs providing illumination equivalent to a 20 W fluorescent lamp, while consuming only one third the power. They come in a thin housing available in three sizes with four color configurations (warm white, cool white, yellow and red). LF1A light strips have a rated voltage of 24 VDC. Features Brightness: 66.6 Lumens/Watt Energy Saving: One-Third of Fluorescent Lamps Four Colors: Cool White (5500K), Warm White (2800K), Yellow (590 nm) and Red (625 nm) RoHS Compliant UL Listed
Description
Overview LF1A LED strips use super-bright multi-chip LEDs providing illumination equivalent to a 20 W fluorescent lamp, while consuming only one third the power. They come in a thin housing available in three sizes with four color configurations (warm white, cool white, yellow and red). LF1A light strips have a rated voltage of 24 VDC. Features Brightness: 66.6 Lumens/Watt Energy Saving: One-Third of Fluorescent Lamps Four Colors: Cool White (5500K), Warm White (2800K), Yellow (590 nm) and Red (625 nm) RoHS Compliant UL Listed

Suppliers

Company
Product
Description
Supplier Links
LED ILLUMINATED LIGHT STRIP LF1A SERIESLENGTH:300MM COOL WHITE 12LEDS X 2ROWS, - 70173375 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED ILLUMINATED LIGHT STRIP LF1A SERIESLENGTH:300MM COOL WHITE 12LEDS X 2ROWS,
70173375
LED ILLUMINATED LIGHT STRIP LF1A SERIESLENGTH:300MM COOL WHITE 12LEDS X 2ROWS, 70173375
Overview LF1A LED strips use super-bright multi-chip LEDs providing illumination equivalent to a 20 W fluorescent lamp, while consuming only one third the power. They come in a thin housing available in three sizes with four color configurations (warm white, cool white, yellow and red). LF1A light strips have a rated voltage of 24 VDC. Features Brightness: 66.6 Lumens/Watt Energy Saving: One-Third of Fluorescent Lamps Four Colors: Cool White (5500K), Warm White (2800K), Yellow (590 nm) and Red (625 nm) RoHS Compliant UL Listed

Overview LF1A LED strips use super-bright multi-chip LEDs providing illumination equivalent to a 20 W fluorescent lamp, while consuming only one third the power. They come in a thin housing available in three sizes with four color configurations (warm white, cool white, yellow and red). LF1A light strips have a rated voltage of 24 VDC. Features

  • Brightness: 66.6 Lumens/Watt
  • Energy Saving: One-Third of Fluorescent Lamps
  • Four Colors: Cool White (5500K), Warm White (2800K), Yellow (590 nm) and Red (625 nm)
  • RoHS Compliant
  • UL Listed
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70173375
Product Name LED ILLUMINATED LIGHT STRIP LF1A SERIESLENGTH:300MM COOL WHITE 12LEDS X 2ROWS,
Mounting Surface
Unlock Full Specs
to access all available technical data

Similar Products

Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Beacons - 2204977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Steady, Flashing
Color Red; Red
View Details