LAMP, INCANDESCENT, 30V, 2W; Supply Voltage:30V; Lamp Base Type:-; Bulb Size:-; MSCP:-; Average Bulb Life:-; Product Range:-; Lead Style:E12/15; Lens Style:Tubular; Power Rating:2W; Voltage Rating:30V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 31B417 |
| Product Name | Lamp, Incandescent, 30V, 2W; Supply Voltage Idec |
| Lamp Power | 2 watts |