LAMP, INCANDESCENT, 24V, 2W; Supply Voltage:24V; Lamp Base Type:Candelabra Screw; Bulb Size:13mm; MSCP:-; Average Bulb Life:-; Product Range:-; Power Rating:2W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 31B416 |
| Product Name | Lamp, Incandescent, 24V, 2W; Supply Voltage Idec |
| Lamp Power | 2 watts |