IDEC Corporation Led Indicator, White, 24 Vdc/vac; Module Lens Colour Idec LD9Z-6ALB-W

Description
LED INDICATOR, WHITE, 24 VDC/VAC; Module Lens Colour:White; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:LD6A Series; IP / NEMA Rating:IP54, IP65; Power RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, WHITE, 24 VDC/VAC; Module Lens Colour:White; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:LD6A Series; IP / NEMA Rating:IP54, IP65; Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, White, 24 Vdc/vac; Module Lens Colour Idec - 47AC5104 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, White, 24 Vdc/vac; Module Lens Colour Idec
47AC5104
Led Indicator, White, 24 Vdc/vac; Module Lens Colour Idec 47AC5104
LED INDICATOR, WHITE, 24 VDC/VAC; Module Lens Colour:White; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:LD6A Series; IP / NEMA Rating:IP54, IP65; Power RoHS Compliant: Yes

LED INDICATOR, WHITE, 24 VDC/VAC; Module Lens Colour:White; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:LD6A Series; IP / NEMA Rating:IP54, IP65; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC5104
Product Name Led Indicator, White, 24 Vdc/vac; Module Lens Colour Idec
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL1LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Panel Mount Indicators - 1345553 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Solder Terminals; Faston, solder lug
View Details
Panel Indicators, Pilot Lights - 486-3-148-398-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details