IDEC Corporation Led Indicator, Blue, 24 Vdc/vac; Module Lens Colour Idec LD9Z-6ALB-S

Description
LED INDICATOR, BLUE, 24 VDC/VAC; Module Lens Colour:Blue; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:LD6A Series; IP / NEMA Rating:IP54, IP65; Power RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, BLUE, 24 VDC/VAC; Module Lens Colour:Blue; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:LD6A Series; IP / NEMA Rating:IP54, IP65; Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Blue, 24 Vdc/vac; Module Lens Colour Idec - 47AC5102 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Blue, 24 Vdc/vac; Module Lens Colour Idec
47AC5102
Led Indicator, Blue, 24 Vdc/vac; Module Lens Colour Idec 47AC5102
LED INDICATOR, BLUE, 24 VDC/VAC; Module Lens Colour:Blue; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:LD6A Series; IP / NEMA Rating:IP54, IP65; Power RoHS Compliant: Yes

LED INDICATOR, BLUE, 24 VDC/VAC; Module Lens Colour:Blue; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:LD6A Series; IP / NEMA Rating:IP54, IP65; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC5102
Product Name Led Indicator, Blue, 24 Vdc/vac; Module Lens Colour Idec
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-4608-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Incandescent Light Bulbs - 106515 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details
N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details