IDEC Corporation Led Indicator, Red, 24 Vdc/vac; Module Lens Colour Idec LD9Z-6ALB-R

Description
LED INDICATOR, RED, 24 VDC/VAC; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:LD6A Series; IP / NEMA Rating:IP54, IP65; Power Rating:750mW RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, RED, 24 VDC/VAC; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:LD6A Series; IP / NEMA Rating:IP54, IP65; Power Rating:750mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Red, 24 Vdc/vac; Module Lens Colour Idec - 60T7631 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Red, 24 Vdc/vac; Module Lens Colour Idec
60T7631
Led Indicator, Red, 24 Vdc/vac; Module Lens Colour Idec 60T7631
LED INDICATOR, RED, 24 VDC/VAC; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:LD6A Series; IP / NEMA Rating:IP54, IP65; Power Rating:750mW RoHS Compliant: Yes

LED INDICATOR, RED, 24 VDC/VAC; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:LD6A Series; IP / NEMA Rating:IP54, IP65; Power Rating:750mW RoHS Compliant: Yes

Supplier's Site
Led Indicator, Red, 24 Vdc/vac; Module Lens Colour Idec - 47AC5100 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Red, 24 Vdc/vac; Module Lens Colour Idec
47AC5100
Led Indicator, Red, 24 Vdc/vac; Module Lens Colour Idec 47AC5100
LED INDICATOR, RED, 24 VDC/VAC; Module Lens Colour:Red; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:LD6A Series; IP / NEMA Rating:IP54, IP65; Power RoHS Compliant: Yes

LED INDICATOR, RED, 24 VDC/VAC; Module Lens Colour:Red; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:LD6A Series; IP / NEMA Rating:IP54, IP65; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 60T7631
Product Name Led Indicator, Red, 24 Vdc/vac; Module Lens Colour Idec
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL6LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3904-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details